Serial Cables Suppliers in New Albany, Indiana

Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB). (more)
Samtec Inc.
Address: PO Box 1147, New Albany, IN 47151-1147 USA
Business Type: Manufacturer
Description: Samtec, Inc. is a worldwide manufacturer of a broad line of electronic interconnects including High Speed, Micro, Edge Card, Rugged/Power, Cable/Wire/Flex, IP68 Sealed, I/O, and RF Components and Cables. Samtec, Inc. is ISO/TS 16949:2002, ISO 9001:2000, and ISO 14001:2004 registered with a 5-A1 Dun... (more)

Products

View Catalog